LYTIC 1500UF 6.3V 20% 10X10.5
LYTIC 1500UF 6.3V 20% 10X10.5
LYTIC 1500UF 6.3V 20% 10X10.5
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 4713-CVH-OJ152MH10-RCT-ND | 4713-CVH-OJ152MH10-RDKR-ND |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Features | Polarized | Polarized |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |