TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CS80ZU2GA222MYVKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CS80ZU2GA222MYVKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CS80ZU2GA222MYVKA
Disc Type Multilayer Ceramic Capacitor CS80ZU2GA222MYVKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Capacitors - Ceramic Capacitors - 1360522-CS80ZU2GA222MYVKA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360522-CS80ZU2GA222MYVKA
Capacitors - Ceramic Capacitors 1360522-CS80ZU2GA222MYVKA
Win Source Part Number: 1360522-CS80ZU2GA222 MYVKA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CS Package: Tape & Box (TB) Product Status: Obsolete Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.25.0020 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 300VAC/440VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.331" (8.40mm) ECCN: EAR99 Temperature Coefficient: Z5U Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360522-CS80ZU2GA222MYVKA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CS
Package: Tape & Box (TB)
Product Status: Obsolete
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.25.0020
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 300VAC/440VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.331" (8.40mm)
ECCN: EAR99
Temperature Coefficient: Z5U
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - CS80ZU2GA222MYVKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CS80ZU2GA222MYVKA-ND
Ceramic Capacitors CS80ZU2GA222MYVKA-ND
2200pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc

2200pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Singapore, Singapore
2200PF Capacitor
60-CS80ZU2GA222MYVKA
2200PF Capacitor 60-CS80ZU2GA222MYVKA
CAP CER 2200PF 300/440VAC Z5U Product overview: CS80ZU2GA222MYVKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS80ZU2GA222MYVKA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 300/440VAC Z5U Product overview: CS80ZU2GA222MYVKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS80ZU2GA222MYVKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CS80ZU2GA222MYVKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS80ZU2GA222MYVKA
Ceramic Capacitors CS80ZU2GA222MYVKA
CAP CER 2200PF 300/440VAC Z5U

CAP CER 2200PF 300/440VAC Z5U

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CS80ZU2GA222MYVKA 1360522-CS80ZU2GA222MYVKA CS80ZU2GA222MYVKA-ND 60-CS80ZU2GA222MYVKA CS80ZU2GA222MYVKA
Product Name Disc Type Multilayer Ceramic Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors 2200PF Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details