TDK U.S.A. Corporation Ceramic Capacitors CS45-E2GA152M-NKA

Description
1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CS45-E2GA152M-NKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CS45-E2GA152M-NKA-ND
Ceramic Capacitors 445-CS45-E2GA152M-NKA-ND
1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CS45-E2GA152M-NKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS45-E2GA152M-NKA
Ceramic Capacitors CS45-E2GA152M-NKA
CAP CER 1500PF 440VAC RADIAL

CAP CER 1500PF 440VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-CS45-E2GA152M-NKA-ND CS45-E2GA152M-NKA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB252K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1210Y2K00221KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details