TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CS65ZU2GA102MYNKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CS65ZU2GA102MYNKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CS65ZU2GA102MYNKA
Disc Type Multilayer Ceramic Capacitor CS65ZU2GA102MYNKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Singapore, Singapore
1000PF Capacitor
60-CS65ZU2GA102MYNKA
1000PF Capacitor 60-CS65ZU2GA102MYNKA
CAP CER 1000PF 300/440VAC Z5U Product overview: CS65ZU2GA102MYNKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS65ZU2GA102MYNKA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 300/440VAC Z5U Product overview: CS65ZU2GA102MYNKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS65ZU2GA102MYNKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360532-CS65ZU2GA102MYNKA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360532-CS65ZU2GA102MYNKA
Capacitors - Ceramic Capacitors 1360532-CS65ZU2GA102MYNKA
Win Source Part Number: 1360532-CS65ZU2GA102 MYNKA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CS Package: Bulk Product Status: Obsolete Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 300VAC/440VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.276" Dia (7.00mm) ECCN: EAR99 Temperature Coefficient: Z5U Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360532-CS65ZU2GA102MYNKA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CS
Package: Bulk
Product Status: Obsolete
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 300VAC/440VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.276" Dia (7.00mm)
ECCN: EAR99
Temperature Coefficient: Z5U
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - 445-15857-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15857-ND
Ceramic Capacitors 445-15857-ND
1000pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc

1000pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CS65ZU2GA102MYNKA 60-CS65ZU2GA102MYNKA 1360532-CS65ZU2GA102MYNKA 445-15857-ND
Product Name Disc Type Multilayer Ceramic Capacitor 1000PF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX822K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details