TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CS75-B2GA471KYNKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CS75-B2GA471KYNKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CS75-B2GA471KYNKA
Disc Type Multilayer Ceramic Capacitor CS75-B2GA471KYNKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Ceramic Capacitors - 445-15855-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15855-ND
Ceramic Capacitors 445-15855-ND
470pF ±10% 300VAC/440VAC Ceramic Capacitor B Radial, Disc

470pF ±10% 300VAC/440VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CS75-B2GA471KYNKA - 916090-CS75-B2GA471KYNKA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CS75-B2GA471KYNKA
916090-CS75-B2GA471KYNKA
Ceramic Capacitors - CS75-B2GA471KYNKA 916090-CS75-B2GA471KYNKA
Manufacturer: TDK Corporation Win Source Part Number: 916090-CS75-B2GA471K YNKA Series: CS Operating Temperature Range: -25°C ~ 125°C Features: 470 pF ±10% 300VAC/440VAC Ceramic Capacitor B Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable HTSUS: 8532.23.0060 Other Part Number: 445-15855, CS75-B2GA471KYNKA6C

Manufacturer: TDK Corporation
Win Source Part Number: 916090-CS75-B2GA471KYNKA
Series: CS
Operating Temperature Range: -25°C ~ 125°C
Features: 470 pF ±10% 300VAC/440VAC Ceramic Capacitor B Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
HTSUS: 8532.23.0060
Other Part Number: 445-15855, CS75-B2GA471KYNKA6C

Buy Now Datasheet
Singapore, Singapore
470PF Capacitor
60-CS75-B2GA471KYNKA
470PF Capacitor 60-CS75-B2GA471KYNKA
CAP CER 470PF 300/440VAC Product overview: CS75-B2GA471KYNKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS75-B2GA471KYNKA can be used for catalog matching and distributor lookup.

CAP CER 470PF 300/440VAC Product overview: CS75-B2GA471KYNKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS75-B2GA471KYNKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CS75-B2GA471KYNKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS75-B2GA471KYNKA
Ceramic Capacitors CS75-B2GA471KYNKA
CAP CER 470PF 300/440VAC

CAP CER 470PF 300/440VAC

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CS75-B2GA471KYNKA 445-15855-ND 916090-CS75-B2GA471KYNKA 60-CS75-B2GA471KYNKA CS75-B2GA471KYNKA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Ceramic Capacitors - CS75-B2GA471KYNKA 470PF Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M30U104M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers