TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CS11ZU2GA472MYGKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CS11ZU2GA472MYGKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CS11ZU2GA472MYGKA
Disc Type Multilayer Ceramic Capacitor CS11ZU2GA472MYGKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Singapore, Singapore
4700PF Capacitor
60-CS11ZU2GA472MYGKA
4700PF Capacitor 60-CS11ZU2GA472MYGKA
CAP CER 4700PF 300/440VAC Z5U Product overview: CS11ZU2GA472MYGKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS11ZU2GA472MYGKA can be used for catalog matching and distributor lookup.

CAP CER 4700PF 300/440VAC Z5U Product overview: CS11ZU2GA472MYGKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS11ZU2GA472MYGKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CS11ZU2GA472MYGKA - 803410-CS11ZU2GA472MYGKA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CS11ZU2GA472MYGKA
803410-CS11ZU2GA472MYGKA
Ceramic Capacitors - CS11ZU2GA472MYGKA 803410-CS11ZU2GA472MYGKA
Manufacturer: TDK Corporation Win Source Part Number: 803410-CS11ZU2GA472M YGKA Packaging: Bulk Mounting Style: Through Hole Features: High Voltage Applications: Safety Capacitance: 4700pF Tolerance: ±20% Voltage - Rated: 300VAC Temperature Coefficient: Z5U Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Part Status: Obsolete (End Of Life) Temperature Range - Operating: -25°C ~ 125°C Dimension: 0.413" Dia (10.50mm) Manufacturer Package: Radial, Disc Height - Seated (Maximum): 0.571" (14.50mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable

Manufacturer: TDK Corporation
Win Source Part Number: 803410-CS11ZU2GA472MYGKA
Packaging: Bulk
Mounting Style: Through Hole
Features: High Voltage
Applications: Safety
Capacitance: 4700pF
Tolerance: ±20%
Voltage - Rated: 300VAC
Temperature Coefficient: Z5U
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads - Kinked
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -25°C ~ 125°C
Dimension: 0.413" Dia (10.50mm)
Manufacturer Package: Radial, Disc
Height - Seated (Maximum): 0.571" (14.50mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable

Buy Now
Ceramic Capacitors - 445-174368-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174368-ND
Ceramic Capacitors 445-174368-ND
4700pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CS11ZU2GA472MYGKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS11ZU2GA472MYGKA
Ceramic Capacitors CS11ZU2GA472MYGKA
CAP CER 4700PF 300/440VAC Z5U

CAP CER 4700PF 300/440VAC Z5U

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CS11ZU2GA472MYGKA 60-CS11ZU2GA472MYGKA 803410-CS11ZU2GA472MYGKA 445-174368-ND CS11ZU2GA472MYGKA
Product Name Disc Type Multilayer Ceramic Capacitor 4700PF Capacitor Ceramic Capacitors - CS11ZU2GA472MYGKA Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908393P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - C0603C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers