Yageo USA Ceramic Capacitors CS1210KKX7R0BB334

Description
CAP CER 0.33UF 100V X7R 1210
Request a Quote Datasheet
Description
CAP CER 0.33UF 100V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CS1210KKX7R0BB334TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1210KKX7R0BB334TR-ND
Ceramic Capacitors 13-CS1210KKX7R0BB334TR-ND
CAP CER 0.33UF 100V X7R 1210

CAP CER 0.33UF 100V X7R 1210

Buy Now Datasheet
Cap, 0.33Uf, 100V, Mlcc, 1210; Capacitance Yageo - 33AK6541 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 100V, Mlcc, 1210; Capacitance Yageo
33AK6541
Cap, 0.33Uf, 100V, Mlcc, 1210; Capacitance Yageo 33AK6541
CAP, 0.33UF, 100V, MLCC, 1210; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.33UF, 100V, MLCC, 1210; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.33Uf, 100V, Mlcc, 1210; Capacitance Yageo - 33AK6542 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 100V, Mlcc, 1210; Capacitance Yageo
33AK6542
Cap, 0.33Uf, 100V, Mlcc, 1210; Capacitance Yageo 33AK6542
CAP, 0.33UF, 100V, MLCC, 1210; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.33UF, 100V, MLCC, 1210; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CS1210KKX7R0BB334 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CS1210KKX7R0BB334
Capacitors - Ceramic Capacitors CS1210KKX7R0BB334
CAP CER 0.33UF 100V X7R 1210

CAP CER 0.33UF 100V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CS1210KKX7R0BB334TR-ND 33AK6541 CS1210KKX7R0BB334
Product Name Ceramic Capacitors Cap, 0.33Uf, 100V, Mlcc, 1210; Capacitance Yageo Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - M20U154M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details