Yageo USA Soft Termination MLCC CS1206KRX7R0BB103

Description
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station
Request a Quote Datasheet
Description
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soft Termination MLCC - CS1206KRX7R0BB103 - Yageo USA
Milpitas, CA, United States
Soft Termination MLCC
CS1206KRX7R0BB103
Soft Termination MLCC CS1206KRX7R0BB103
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station

General Features


Material: X7R
Soft Termination Series:
- Size: 0603 - 1206
- Capacitance from 100pF - 1000nF
Rated working voltage from 6.3V - 630V
Applications
High flexure stress circuit boards
Switch power supplies
Telecom base station

Supplier's Site
Ceramic Capacitors - 13-CS1206KRX7R0BB103TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206KRX7R0BB103TR-ND
Ceramic Capacitors 13-CS1206KRX7R0BB103TR-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CS1206KRX7R0BB103CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206KRX7R0BB103CT-ND
Ceramic Capacitors 13-CS1206KRX7R0BB103CT-ND
CAP CER 10000PF 100V X7R 1206

CAP CER 10000PF 100V X7R 1206

Buy Now Datasheet
Cap, 0.01Uf, 100V, Mlcc, 1206; Capacitance Yageo - 33AK6522 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 100V, Mlcc, 1206; Capacitance Yageo
33AK6522
Cap, 0.01Uf, 100V, Mlcc, 1206; Capacitance Yageo 33AK6522
CAP, 0.01UF, 100V, MLCC, 1206; Capacitance:0.01µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.01UF, 100V, MLCC, 1206; Capacitance:0.01µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 100V, Mlcc, 1206; Capacitance Yageo - 33AK6521 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 100V, Mlcc, 1206; Capacitance Yageo
33AK6521
Cap, 0.01Uf, 100V, Mlcc, 1206; Capacitance Yageo 33AK6521
CAP, 0.01UF, 100V, MLCC, 1206; Capacitance:0.01µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.01UF, 100V, MLCC, 1206; Capacitance:0.01µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CS1206KRX7R0BB103
CAP CER 10000PF 100V X7R 1206

CAP CER 10000PF 100V X7R 1206

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CS1206KRX7R0BB103 13-CS1206KRX7R0BB103TR-ND 33AK6522 CS1206KRX7R0BB103
Product Name Soft Termination MLCC Ceramic Capacitors Cap, 0.01Uf, 100V, Mlcc, 1206; Capacitance Yageo Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Capacitance Range 10000 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - M39014/011340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details