Yageo USA Ceramic Capacitors CS1206KKX7RCBB472

Description
CAP CER 4700PF 1KV X7R 1206
Request a Quote
Description
CAP CER 4700PF 1KV X7R 1206
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo 4700pF, 1kV MLCC capacitor (part number 33AK6470) is a surface-mount ceramic multilayer capacitor designed for applications requiring high capacitance in a compact form factor. It features a capacitance tolerance of ±10% and utilizes X7R dielectric material, which provides stable capacitance over a wide temperature range. The capacitor is housed in a 1206 case size, measuring 3.2mm x 1.6mm, and is RoHS compliant, ensuring it meets environmental regulations. This component is suitable for use in high flexure stress circuit boards and switch power supplies, making it a versatile choice for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Yageo 4700pF, 1kV MLCC capacitor (part number 33AK6470) is a surface-mount ceramic multilayer capacitor designed for applications requiring high capacitance in a compact form factor. It features a capacitance tolerance of ±10% and utilizes X7R dielectric material, which provides stable capacitance over a wide temperature range. The capacitor is housed in a 1206 case size, measuring 3.2mm x 1.6mm, and is RoHS compliant, ensuring it meets environmental regulations. This component is suitable for use in high flexure stress circuit boards and switch power supplies, making it a versatile choice for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CS1206KKX7RCBB472CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206KKX7RCBB472CT-ND
Ceramic Capacitors 13-CS1206KKX7RCBB472CT-ND
CAP CER 4700PF 1KV X7R 1206

CAP CER 4700PF 1KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CS1206KKX7RCBB472TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206KKX7RCBB472TR-ND
Ceramic Capacitors 13-CS1206KKX7RCBB472TR-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1988357 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988357
MLCCs - Multilayer Ceramic Capacitors 1988357
Yageo CS1206KKX7RCBB472

Yageo CS1206KKX7RCBB472

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988356 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988356
MLCCs - Multilayer Ceramic Capacitors 1988356
Yageo CS1206KKX7RCBB472

Yageo CS1206KKX7RCBB472

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988357P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988357P
MLCCs - Multilayer Ceramic Capacitors 1988357P
Yageo CS1206KKX7RCBB472

Yageo CS1206KKX7RCBB472

Supplier's Site
Capacitors - Ceramic Capacitors CS1206KKX7RCBB472
CAP CER 4700PF 1KV X7R 1206

CAP CER 4700PF 1KV X7R 1206

Supplier's Site
Cap, 4700Pf, 1Kv, Mlcc, 1206; Capacitance Yageo - 33AK6469 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 1Kv, Mlcc, 1206; Capacitance Yageo
33AK6469
Cap, 4700Pf, 1Kv, Mlcc, 1206; Capacitance Yageo 33AK6469
CAP, 4700PF, 1KV, MLCC, 1206; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 4700PF, 1KV, MLCC, 1206; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 1Kv, Mlcc, 1206; Capacitance Yageo - 33AK6470 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 1Kv, Mlcc, 1206; Capacitance Yageo
33AK6470
Cap, 4700Pf, 1Kv, Mlcc, 1206; Capacitance Yageo 33AK6470
CAP, 4700PF, 1KV, MLCC, 1206; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 4700PF, 1KV, MLCC, 1206; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 13-CS1206KKX7RCBB472CT-ND 1988357 1988357P CS1206KKX7RCBB472 33AK6469
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 4700Pf, 1Kv, Mlcc, 1206; Capacitance Yageo
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - M30R334K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers