CAP CER 68PF 1KV C0G/NP0 1206
CAP CER 68PF 1KV C0G/NP0 1206
CAP CER 68PF 1KV C0G/NP0 1206
Yageo CS1206JKNPOCBN680
Yageo CS1206JKNPOCBN680
Yageo CS1206JKNPOCBN680
CAP, 68PF, 1KV, MLCC, 1206; Capacitance:68pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes
CAP, 68PF, 1KV, MLCC, 1206; Capacitance:68pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 13-CS1206JKNPOCBN680TR-ND | 13-CS1206JKNPOCBN680DKR-ND | 1988302P | 1988301 | 33AK6422 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 68Pf, 1Kv, Mlcc, 1206; Capacitance Yageo |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic NPO; C0G | Ceramic Composition; Ceramic NPO | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 1000 volts | 1000 volts | 1000 volts |