Yageo USA Ceramic Capacitors CS1206KKX7RBBB472

Description
4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CS1206KKX7RBBB472TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206KKX7RBBB472TR-ND
Ceramic Capacitors 13-CS1206KKX7RBBB472TR-ND
4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CS1206KKX7RBBB472DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206KKX7RBBB472DKR-ND
Ceramic Capacitors 13-CS1206KKX7RBBB472DKR-ND
CAP CER 4700PF 500V X7R 1206

CAP CER 4700PF 500V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CS1206KKX7RBBB472CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206KKX7RBBB472CT-ND
Ceramic Capacitors 13-CS1206KKX7RBBB472CT-ND
CAP CER 4700PF 500V X7R 1206

CAP CER 4700PF 500V X7R 1206

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1988345P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988345P
MLCCs - Multilayer Ceramic Capacitors 1988345P
Yageo CS1206KKX7RBBB472

Yageo CS1206KKX7RBBB472

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988345 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988345
MLCCs - Multilayer Ceramic Capacitors 1988345
Yageo CS1206KKX7RBBB472

Yageo CS1206KKX7RBBB472

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988344 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988344
MLCCs - Multilayer Ceramic Capacitors 1988344
Yageo CS1206KKX7RBBB472

Yageo CS1206KKX7RBBB472

Supplier's Site
Cap, 4700Pf, 500V, Mlcc, 1206; Capacitance Yageo - 33AK6453 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 500V, Mlcc, 1206; Capacitance Yageo
33AK6453
Cap, 4700Pf, 500V, Mlcc, 1206; Capacitance Yageo 33AK6453
CAP, 4700PF, 500V, MLCC, 1206; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 4700PF, 500V, MLCC, 1206; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 500V, Mlcc, 1206; Capacitance Yageo - 33AK6454 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 500V, Mlcc, 1206; Capacitance Yageo
33AK6454
Cap, 4700Pf, 500V, Mlcc, 1206; Capacitance Yageo 33AK6454
CAP, 4700PF, 500V, MLCC, 1206; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 4700PF, 500V, MLCC, 1206; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 13-CS1206KKX7RBBB472TR-ND 13-CS1206KKX7RBBB472DKR-ND 1988345P 1988345 33AK6453
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 4700Pf, 500V, Mlcc, 1206; Capacitance Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - P40G103J5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details