DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
700
750
800
850
900
950
980
990
1000
1010
1020
1030
1033
1034
1035
1036
1037
1038
1039
1040
1041
1042
1043
1044
1045
1050
1060
1070
1080
1090
1100
1150
1200
1250
1300
1350
1400
1500
1808
| Product Name | Notes |
|---|---|
| 0.011µF Mica Capacitor 500V Radial | |
| 0.012µF Mica Capacitor 500V Radial | |
| 0.013µF Mica Capacitor 500V Radial | |
| 0.015µF Mica Capacitor 500V Radial | |
| 0.016µF Mica Capacitor 500V Radial | |
| 0.018µF Mica Capacitor 500V Radial | |
| 0.02µF Mica Capacitor 500V Radial | |
| 0.022µF Mica Capacitor 500V Radial | |
| 0.024µF Mica Capacitor 500V Radial | |
| 0.027µF Mica Capacitor 500V Radial | |
| 0.03µF Mica Capacitor 500V Radial | |
| 0.033µF Mica Capacitor 500V Radial | |
| 0.036µF Mica Capacitor 500V Radial | |
| 0.039µF Mica Capacitor 500V Radial | |
| 0.043µF Mica Capacitor 500V Radial | |
| 0.047µF Mica Capacitor 500V Radial | |
| 0.051µF Mica Capacitor 500V Radial | |
| 0.056µF Mica Capacitor 300V Radial | |
| 0.062µF Mica Capacitor 300V Radial | |
| 0.068µF Mica Capacitor 300V Radial | |
| 10000pF Mica Capacitor 500V Radial | |
| 5100pF Mica Capacitor 500V Radial | |
| 5600pF Mica Capacitor 500V Radial | |
| 6200pF Mica Capacitor 500V Radial | |
| 6800pF Mica Capacitor 500V Radial | |
| 7500pF Mica Capacitor 500V Radial | |
| 8200pF Mica Capacitor 500V Radial | |
| 9100pF Mica Capacitor 500V Radial | |
| 910pF Mica Capacitor 500V Radial |
| << Prev | Next >> |