TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CS70-B2GA331KAVKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CS70-B2GA331KAVKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CS70-B2GA331KAVKA
Disc Type Multilayer Ceramic Capacitor CS70-B2GA331KAVKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Ceramic Capacitors - CS70-B2GA331KAVKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CS70-B2GA331KAVKA-ND
Ceramic Capacitors CS70-B2GA331KAVKA-ND
330pF ±10% 300VAC/440VAC Ceramic Capacitor B Radial, Disc

330pF ±10% 300VAC/440VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number CS70-B2GA331KAVKA CS70-B2GA331KAVKA-ND
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive High Voltage Capacitor; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details