Yageo USA Ceramic Capacitors CS1206KKX7RBBB152

Description
1500pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CS1206KKX7RBBB152TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206KKX7RBBB152TR-ND
Ceramic Capacitors 13-CS1206KKX7RBBB152TR-ND
1500pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CS1206KKX7RBBB152DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206KKX7RBBB152DKR-ND
Ceramic Capacitors 13-CS1206KKX7RBBB152DKR-ND
CAP CER 1500PF 500V X7R 1206

CAP CER 1500PF 500V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CS1206KKX7RBBB152CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206KKX7RBBB152CT-ND
Ceramic Capacitors 13-CS1206KKX7RBBB152CT-ND
CAP CER 1500PF 500V X7R 1206

CAP CER 1500PF 500V X7R 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CS1206KKX7RBBB152 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CS1206KKX7RBBB152
Capacitors - Ceramic Capacitors CS1206KKX7RBBB152
CAP CER 1500PF 500V X7R 1206

CAP CER 1500PF 500V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CS1206KKX7RBBB152TR-ND 13-CS1206KKX7RBBB152DKR-ND CS1206KKX7RBBB152
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details