TDK U.S.A. Corporation 1000PF Capacitor CS45-E2GA102M-VKA

Description
CAP CER 1000PF 440VAC RADIAL Product overview: CS45-E2GA102M-VKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS45-E2GA102M-VKA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 440VAC RADIAL Product overview: CS45-E2GA102M-VKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS45-E2GA102M-VKA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF Capacitor
60-CS45-E2GA102M-VKA
1000PF Capacitor 60-CS45-E2GA102M-VKA
CAP CER 1000PF 440VAC RADIAL Product overview: CS45-E2GA102M-VKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS45-E2GA102M-VKA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 440VAC RADIAL Product overview: CS45-E2GA102M-VKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS45-E2GA102M-VKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-175357-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175357-1-ND
Ceramic Capacitors 445-175357-1-ND
1000pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

1000pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 445-175357-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175357-3-ND
Ceramic Capacitors 445-175357-3-ND
1000pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

1000pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360426-CS45-E2GA102M-VKA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360426-CS45-E2GA102M-VKA
Capacitors - Ceramic Capacitors 1360426-CS45-E2GA102M-VKA
Win Source Part Number: 1360426-CS45-E2GA102 M-VKA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CS45 Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 440VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.256" Dia (6.50mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Formed Leads - Kinked Product Status: Active

Win Source Part Number: 1360426-CS45-E2GA102M-VKA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CS45
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.256" Dia (6.50mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Formed Leads - Kinked
Product Status: Active

Buy Now Datasheet
Ceramic Capacitors - CS45-E2GA102M-VKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS45-E2GA102M-VKA
Ceramic Capacitors CS45-E2GA102M-VKA
CAP CER 1000PF 440VAC RADIAL

CAP CER 1000PF 440VAC RADIAL

Supplier's Site Datasheet
Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Tdk - 25AJ0724 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Tdk
25AJ0724
Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Tdk 25AJ0724
SUPPRESSION CAP, 1000PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 1000PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
CS45-E2GA102M-VKA
Capacitors >> Suppression Capacitors CS45-E2GA102M-VKA
1nF ±20% X1,Y2 Plugin,P=7.5mm Suppression Capacitors ROHS

1nF ±20% X1,Y2 Plugin,P=7.5mm Suppression Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CS45-E2GA102M-VKA 445-175357-1-ND 1360426-CS45-E2GA102M-VKA CS45-E2GA102M-VKA 25AJ0724 CS45-E2GA102M-VKA
Product Name 1000PF Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Tdk Capacitors >> Suppression Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers