Kyocera Corporation Ceramic Capacitors CU01313R3BAT2A

Description
3.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7832-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7832-2-ND
Ceramic Capacitors 478-7832-2-ND
3.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CU01313R3BAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CU01313R3BAT2A
Capacitors - Ceramic Capacitors CU01313R3BAT2A
CAP CER 3.3PF 25V C0G/NP0 0201

CAP CER 3.3PF 25V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - CU01313R3BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CU01313R3BAT2A
Ceramic Capacitors CU01313R3BAT2A
CAP CER 3.3PF 25V C0G/NP0 0201

CAP CER 3.3PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-7832-2-ND CU01313R3BAT2A CU01313R3BAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - C11AH2R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers