TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CS45SL2GA680JYVKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CS45SL2GA680JYVKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CS45SL2GA680JYVKA
Disc Type Multilayer Ceramic Capacitor CS45SL2GA680JYVKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Ceramic Capacitors - CS45SL2GA680JYVKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CS45SL2GA680JYVKA-ND
Ceramic Capacitors CS45SL2GA680JYVKA-ND
68pF ±5% 300VAC/440VAC Ceramic Capacitor SL Radial, Disc

68pF ±5% 300VAC/440VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CS45SL2GA680JYVKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS45SL2GA680JYVKA
Ceramic Capacitors CS45SL2GA680JYVKA
CAP CER 68PF 300/440VAC SL

CAP CER 68PF 300/440VAC SL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CS45SL2GA680JYVKA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CS45SL2GA680JYVKA
Capacitors - Ceramic Capacitors CS45SL2GA680JYVKA
CAP CER 68PF 300/440VAC SL

CAP CER 68PF 300/440VAC SL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CS45SL2GA680JYVKA CS45SL2GA680JYVKA-ND CS45SL2GA680JYVKA CS45SL2GA680JYVKA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade High Voltage Capacitor Safety
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF300J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details