TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CS45SL2GA150JANKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CS45SL2GA150JANKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CS45SL2GA150JANKA
Disc Type Multilayer Ceramic Capacitor CS45SL2GA150JANKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Ceramic Capacitors - 445-15864-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15864-ND
Ceramic Capacitors 445-15864-ND
15pF ±5% 300VAC/440VAC Ceramic Capacitor SL Radial, Disc

15pF ±5% 300VAC/440VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors CS45SL2GA150JANKA
CAP CER 15PF 300/440VAC SL

CAP CER 15PF 300/440VAC SL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CS45SL2GA150JANKA 445-15864-ND CS45SL2GA150JANKA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications Automotive High Voltage Capacitor; Automotive Automotive; Safety, Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers