TDK U.S.A. Corporation Ceramic Capacitors CS45-E2GA332M-GKA

Description
3300pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CS45-E2GA332M-GKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CS45-E2GA332M-GKA-ND
Ceramic Capacitors CS45-E2GA332M-GKA-ND
3300pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

3300pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CS45-E2GA332M-GKA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CS45-E2GA332M-GKA
Capacitors - Ceramic Capacitors CS45-E2GA332M-GKA
CAP CER 3300PF 440VAC RADIAL

CAP CER 3300PF 440VAC RADIAL

Supplier's Site
Ceramic Capacitors - CS45-E2GA332M-GKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS45-E2GA332M-GKA
Ceramic Capacitors CS45-E2GA332M-GKA
CAP CER 3300PF 440VAC RADIAL

CAP CER 3300PF 440VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CS45-E2GA332M-GKA-ND CS45-E2GA332M-GKA CS45-E2GA332M-GKA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor Safety
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details