Mid Voltage (100 to 630V), Safety Standard Approved
22pF ±5% 300VAC/440VAC Ceramic Capacitor SL Radial, Disc
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CS45SL2GA220JYNKA | 445-15847-ND |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Multilayer | |
| Applications | General Purpose; Commercial Grade | High Voltage Capacitor |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.20E-5 microF |