TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CS45SL2GA470JAGKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CS45SL2GA470JAGKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CS45SL2GA470JAGKA
Disc Type Multilayer Ceramic Capacitor CS45SL2GA470JAGKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Ceramic Capacitors - CS45SL2GA470JAGKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CS45SL2GA470JAGKA-ND
Ceramic Capacitors CS45SL2GA470JAGKA-ND
47pF ±5% 300VAC/440VAC Ceramic Capacitor SL Radial, Disc

47pF ±5% 300VAC/440VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CS45SL2GA470JAGKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS45SL2GA470JAGKA
Ceramic Capacitors CS45SL2GA470JAGKA
CAP CER 47PF 300/440V SL

CAP CER 47PF 300/440V SL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CS45SL2GA470JAGKA CS45SL2GA470JAGKA-ND CS45SL2GA470JAGKA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications Automotive High Voltage Capacitor; Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1572-1023-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
5 suppliers
Ceramic Capacitors - 1608-1210J6300222JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details