Yageo USA Ceramic Capacitors CS1206KKX7RZBB153

Description
CAP CER 0.015UF 630V X7R 1206
Request a Quote Datasheet
Description
CAP CER 0.015UF 630V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CS1206KKX7RZBB153CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206KKX7RZBB153CT-ND
Ceramic Capacitors 13-CS1206KKX7RZBB153CT-ND
CAP CER 0.015UF 630V X7R 1206

CAP CER 0.015UF 630V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CS1206KKX7RZBB153TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206KKX7RZBB153TR-ND
Ceramic Capacitors 13-CS1206KKX7RZBB153TR-ND
0.015µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CS1206KKX7RZBB153DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206KKX7RZBB153DKR-ND
Ceramic Capacitors 13-CS1206KKX7RZBB153DKR-ND
CAP CER 0.015UF 630V X7R 1206

CAP CER 0.015UF 630V X7R 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 13-CS1206KKX7RZBB153CT-ND 13-CS1206KKX7RZBB153DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers