TDK U.S.A. Corporation Ceramic Capacitors CS45-B2GA151K-GKA

Description
150pF ±10% 440VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 440VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CS45-B2GA151K-GKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CS45-B2GA151K-GKA-ND
Ceramic Capacitors CS45-B2GA151K-GKA-ND
150pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

150pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CS45-B2GA151K-GKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS45-B2GA151K-GKA
Ceramic Capacitors CS45-B2GA151K-GKA
CAP CER 150PF 440VAC RADIAL

CAP CER 150PF 440VAC RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CS45-B2GA151K-GKA
CAP CER 150PF 440VAC RADIAL

CAP CER 150PF 440VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CS45-B2GA151K-GKA-ND CS45-B2GA151K-GKA CS45-B2GA151K-GKA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications High Voltage Capacitor Safety
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 105PMB152K#P0 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1908589P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details