Yageo USA Ceramic Capacitors CS1206KKX7RCBB682

Description
6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CS1206KKX7RCBB682TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206KKX7RCBB682TR-ND
Ceramic Capacitors 13-CS1206KKX7RCBB682TR-ND
6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CS1206KKX7RCBB682CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206KKX7RCBB682CT-ND
Ceramic Capacitors 13-CS1206KKX7RCBB682CT-ND
CAP CER 6800PF 1KV X7R 1206

CAP CER 6800PF 1KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CS1206KKX7RCBB682DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206KKX7RCBB682DKR-ND
Ceramic Capacitors 13-CS1206KKX7RCBB682DKR-ND
CAP CER 6800PF 1KV X7R 1206

CAP CER 6800PF 1KV X7R 1206

Buy Now Datasheet
Cap, 6800Pf, 1Kv, Mlcc, 1206; Capacitance Yageo - 33AK6474 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 1Kv, Mlcc, 1206; Capacitance Yageo
33AK6474
Cap, 6800Pf, 1Kv, Mlcc, 1206; Capacitance Yageo 33AK6474
CAP, 6800PF, 1KV, MLCC, 1206; Capacitance:6800pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 6800PF, 1KV, MLCC, 1206; Capacitance:6800pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6800Pf, 1Kv, Mlcc, 1206; Capacitance Yageo - 33AK6473 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 1Kv, Mlcc, 1206; Capacitance Yageo
33AK6473
Cap, 6800Pf, 1Kv, Mlcc, 1206; Capacitance Yageo 33AK6473
CAP, 6800PF, 1KV, MLCC, 1206; Capacitance:6800pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 6800PF, 1KV, MLCC, 1206; Capacitance:6800pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CS1206KKX7RCBB682
CAP CER 6800PF 1KV X7R 1206

CAP CER 6800PF 1KV X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CS1206KKX7RCBB682TR-ND 13-CS1206KKX7RCBB682DKR-ND 33AK6474 CS1206KKX7RCBB682
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 6800Pf, 1Kv, Mlcc, 1206; Capacitance Yageo Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details