Mid Voltage (100 to 630V), Safety Standard Approved
4700pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CS11ZU2GA472MAGKA | 445-CS11ZU2GA472MAGKA-ND |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Multilayer | |
| Applications | Automotive | High Voltage Capacitor; Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0047 microF |