TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CS65-B2GA101KYVKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CS65-B2GA101KYVKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CS65-B2GA101KYVKA
Disc Type Multilayer Ceramic Capacitor CS65-B2GA101KYVKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Ceramic Capacitors - CS65-B2GA101KYVKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CS65-B2GA101KYVKA-ND
Ceramic Capacitors CS65-B2GA101KYVKA-ND
100pF ±10% 300VAC/440VAC Ceramic Capacitor B Radial, Disc

100pF ±10% 300VAC/440VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
CAP CER 100PF 300VAC RADIAL - 769-CS65-B2GA101KYVKA - Utmel Electronic Limited
Hong Kong, China
CAP CER 100PF 300VAC RADIAL
769-CS65-B2GA101KYVKA
CAP CER 100PF 300VAC RADIAL 769-CS65-B2GA101KYVKA
CAP CER 100PF 300VAC RADIAL

CAP CER 100PF 300VAC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number CS65-B2GA101KYVKA CS65-B2GA101KYVKA-ND 769-CS65-B2GA101KYVKA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors CAP CER 100PF 300VAC RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers