Mid Voltage (100 to 630V), Safety Standard Approved
470pF ±10% 300VAC/440VAC Ceramic Capacitor B Radial, Disc
CAP CER 470PF 300/440VAC
| TDK Corporation | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CS75-B2GA471KAGKA | CS75-B2GA471KAGKA-ND | CS75-B2GA471KAGKA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Technology | Multilayer | Film Capacitors | |
| Applications | Automotive | High Voltage Capacitor; Automotive | Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF |