TDK U.S.A. Corporation Ceramic Capacitors CS45-B2GA331K-VKA

Description
CAP CER 330PF 440VAC RADIAL
Request a Quote Datasheet
Description
CAP CER 330PF 440VAC RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CS45-B2GA331K-VKACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CS45-B2GA331K-VKACT-ND
Ceramic Capacitors 445-CS45-B2GA331K-VKACT-ND
CAP CER 330PF 440VAC RADIAL

CAP CER 330PF 440VAC RADIAL

Buy Now Datasheet
Ceramic Capacitors - 445-CS45-B2GA331K-VKATB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CS45-B2GA331K-VKATB-ND
Ceramic Capacitors 445-CS45-B2GA331K-VKATB-ND
330pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

330pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CS45-B2GA331K-VKA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CS45-B2GA331K-VKA
Capacitors - Ceramic Capacitors CS45-B2GA331K-VKA
CAP CER 330PF 440VAC RADIAL

CAP CER 330PF 440VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 445-CS45-B2GA331K-VKACT-ND CS45-B2GA331K-VKA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor Safety
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details