TDK U.S.A. Corporation Ceramic Capacitors CS45-E2GA152M-VKA

Description
1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CS45-E2GA152M-VKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CS45-E2GA152M-VKA-ND
Ceramic Capacitors CS45-E2GA152M-VKA-ND
1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors CS45-E2GA152M-VKA
CAP CER 1500PF 440VAC RADIAL

CAP CER 1500PF 440VAC RADIAL

Supplier's Site
Ceramic Capacitors - CS45-E2GA152M-VKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS45-E2GA152M-VKA
Ceramic Capacitors CS45-E2GA152M-VKA
CAP CER 1500PF 440VAC RADIAL

CAP CER 1500PF 440VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CS45-E2GA152M-VKA-ND CS45-E2GA152M-VKA CS45-E2GA152M-VKA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor Safety
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details