TDK U.S.A. Corporation Ceramic Capacitors CS70-B2GA101KYGS

Description
100pF ±10% 250VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 250VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CS70-B2GA101KYGS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CS70-B2GA101KYGS-ND
Ceramic Capacitors CS70-B2GA101KYGS-ND
100pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

100pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CS70-B2GA101KYGS - 1030523-CS70-B2GA101KYGS - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CS70-B2GA101KYGS
1030523-CS70-B2GA101KYGS
Ceramic Capacitors - CS70-B2GA101KYGS 1030523-CS70-B2GA101KYGS
Manufacturer: TDK Corporation Win Source Part Number: 1030523-CS70-B2GA101 KYGS Packaging: Bulk Features: High Voltage Voltage Rating: 250VAC Applications: Safety Height - Seated (Max): 0.433" (11.00mm) Mounting: Through Hole Capacitance: 100pF Tolerance: ±10% Temperature Coefficient: B Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Straight Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 105°C Dimension: 0.276" Dia (7.00mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1030523-CS70-B2GA101KYGS
Packaging: Bulk
Features: High Voltage
Voltage Rating: 250VAC
Applications: Safety
Height - Seated (Max): 0.433" (11.00mm)
Mounting: Through Hole
Capacitance: 100pF
Tolerance: ±10%
Temperature Coefficient: B
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Straight
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 105°C
Dimension: 0.276" Dia (7.00mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100PF Capacitor
60-CS70-B2GA101KYGS
100PF Capacitor 60-CS70-B2GA101KYGS
CAP CER 100PF 250VAC RADIAL Product overview: CS70-B2GA101KYGS from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS70-B2GA101KYGS can be used for catalog matching and distributor lookup.

CAP CER 100PF 250VAC RADIAL Product overview: CS70-B2GA101KYGS from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS70-B2GA101KYGS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number CS70-B2GA101KYGS-ND 1030523-CS70-B2GA101KYGS 60-CS70-B2GA101KYGS
Product Name Ceramic Capacitors Ceramic Capacitors - CS70-B2GA101KYGS 100PF Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - M39014/052079 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers