TDK U.S.A. Corporation Ceramic Capacitors CS90-E2GA152MYGS

Description
1500pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CS90-E2GA152MYGS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CS90-E2GA152MYGS-ND
Ceramic Capacitors CS90-E2GA152MYGS-ND
1500pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

1500pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1209037-CS90-E2GA152MYGS - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1209037-CS90-E2GA152MYGS
Capacitors - Ceramic Capacitors 1209037-CS90-E2GA152MYGS
Win Source Part Number: 1209037-CS90-E2GA152 MYGS Category: Capacitors>Ceramic Capacitors Series: CS Features: High Voltage Package: Bulk Applications: Safety Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 1500 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.354" Dia (9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: TDK Corporation Product Status: Obsolete

Win Source Part Number: 1209037-CS90-E2GA152MYGS
Category: Capacitors>Ceramic Capacitors
Series: CS
Features: High Voltage
Package: Bulk
Applications: Safety
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 1500 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Temperature Coefficient: E
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.354" Dia (9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: TDK Corporation
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
1500PF Capacitor
60-CS90-E2GA152MYGS
1500PF Capacitor 60-CS90-E2GA152MYGS
CAP CER 1500PF 250VAC RADIAL Product overview: CS90-E2GA152MYGS from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS90-E2GA152MYGS can be used for catalog matching and distributor lookup.

CAP CER 1500PF 250VAC RADIAL Product overview: CS90-E2GA152MYGS from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS90-E2GA152MYGS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CS90-E2GA152MYGS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS90-E2GA152MYGS
Ceramic Capacitors CS90-E2GA152MYGS
CAP CER 1500PF 250VAC RADIAL

CAP CER 1500PF 250VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CS90-E2GA152MYGS-ND 1209037-CS90-E2GA152MYGS 60-CS90-E2GA152MYGS CS90-E2GA152MYGS
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 1500PF Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17AH0R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details