Yageo USA Soft Termination MLCC CS1206KRX7R9BB103

Description
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station
Request a Quote Datasheet
Description
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soft Termination MLCC - CS1206KRX7R9BB103 - Yageo USA
Milpitas, CA, United States
Soft Termination MLCC
CS1206KRX7R9BB103
Soft Termination MLCC CS1206KRX7R9BB103
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station

General Features


Material: X7R
Soft Termination Series:
- Size: 0603 - 1206
- Capacitance from 100pF - 1000nF
Rated working voltage from 6.3V - 630V
Applications
High flexure stress circuit boards
Switch power supplies
Telecom base station

Supplier's Site
Ceramic Capacitors - 311-3584-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3584-1-ND
Ceramic Capacitors 311-3584-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3584-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3584-2-ND
Ceramic Capacitors 311-3584-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3584-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3584-6-ND
Ceramic Capacitors 311-3584-6-ND
10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.01Uf, 50V, Mlcc, 1206 Rohs Compliant Yageo - 25AK0435 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 1206 Rohs Compliant Yageo
25AK0435
Cap, 0.01Uf, 50V, Mlcc, 1206 Rohs Compliant Yageo 25AK0435
CAP, 0.01UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.01UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Yageo USA DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CS1206KRX7R9BB103 311-3584-1-ND 311-3584-6-ND 25AK0435
Product Name Soft Termination MLCC Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 50V, Mlcc, 1206 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Capacitance Range 10000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details