Yageo USA Ceramic Capacitors CS1206JKNPODBN101

Description
100pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
100pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CS1206JKNPODBN101TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206JKNPODBN101TR-ND
Ceramic Capacitors 13-CS1206JKNPODBN101TR-ND
100pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CS1206JKNPODBN101DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206JKNPODBN101DKR-ND
Ceramic Capacitors 13-CS1206JKNPODBN101DKR-ND
CAP CER 100PF 2KV C0G/NPO 1206

CAP CER 100PF 2KV C0G/NPO 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CS1206JKNPODBN101CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206JKNPODBN101CT-ND
Ceramic Capacitors 13-CS1206JKNPODBN101CT-ND
CAP CER 100PF 2KV C0G/NPO 1206

CAP CER 100PF 2KV C0G/NPO 1206

Buy Now Datasheet
Cap, 100Pf, 2Kv, Mlcc, 1206; Capacitance Yageo - 33AK6426 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 2Kv, Mlcc, 1206; Capacitance Yageo
33AK6426
Cap, 100Pf, 2Kv, Mlcc, 1206; Capacitance Yageo 33AK6426
CAP, 100PF, 2KV, MLCC, 1206; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 100PF, 2KV, MLCC, 1206; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 2Kv, Mlcc, 1206; Capacitance Yageo - 33AK6425 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 2Kv, Mlcc, 1206; Capacitance Yageo
33AK6425
Cap, 100Pf, 2Kv, Mlcc, 1206; Capacitance Yageo 33AK6425
CAP, 100PF, 2KV, MLCC, 1206; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 100PF, 2KV, MLCC, 1206; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 13-CS1206JKNPODBN101TR-ND 13-CS1206JKNPODBN101DKR-ND 33AK6426
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 100Pf, 2Kv, Mlcc, 1206; Capacitance Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 227XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers