TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CS70-B2GA331KANKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CS70-B2GA331KANKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CS70-B2GA331KANKA
Disc Type Multilayer Ceramic Capacitor CS70-B2GA331KANKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Ceramic Capacitors - 445-15872-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15872-ND
Ceramic Capacitors 445-15872-ND
330pF ±10% 300VAC/440VAC Ceramic Capacitor B Radial, Disc

330pF ±10% 300VAC/440VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors CS70-B2GA331KANKA
CAP CER 330PF 300/440VAC RAD

CAP CER 330PF 300/440VAC RAD

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CS70-B2GA331KANKA 445-15872-ND CS70-B2GA331KANKA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications Automotive High Voltage Capacitor; Automotive Automotive; Safety, Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-1210J1K00822JCSTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details