Mid Voltage (100 to 630V), Safety Standard Approved
CAP CER 1000PF 300/440VAC Z5U Product overview: CS65ZU2GA102MANKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS65ZU2GA102MANKA
Win Source Part Number: 1360473-CS65ZU2GA102
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: CS
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 300VAC/440VAC
Ratings: AEC-Q200, X1, Y2
Applications: Safety, Automotive
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.276" Dia (7.00mm)
ECCN: EAR99
Temperature Coefficient: Z5U
Lead Style: Formed Leads - Kinked
1000pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc
SUPPRESSION CAP, 1000PF, CLASS X1/Y2 ROHS COMPLIANT: YES
CAP CER 1000PF 300/440VAC Z5U
1nF ±20% X1,Y2 Plugin,P=7.5mm Suppression Capacitors ROHS
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CS65ZU2GA102MANKA | 60-CS65ZU2GA102MANKA | 1360473-CS65ZU2GA102MANKA | 445-15875-ND | 25AJ0734 | CS65ZU2GA102MANKA | CS65ZU2GA102MANKA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | 1000PF Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Tdk | Ceramic Capacitors | Capacitors >> Suppression Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| Technology | Multilayer | Film Capacitors | |||||
| Applications | Automotive | High Voltage Capacitor; Automotive | Automotive | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |