TDK Corporation Disc Type Multilayer Ceramic Capacitor CS45SL2GA680JYGKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CS45SL2GA680JYGKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CS45SL2GA680JYGKA
Disc Type Multilayer Ceramic Capacitor CS45SL2GA680JYGKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Ceramic Capacitors - CS45SL2GA680JYGKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CS45SL2GA680JYGKA-ND
Ceramic Capacitors CS45SL2GA680JYGKA-ND
68pF ±5% 300VAC/440VAC Ceramic Capacitor SL Radial, Disc

68pF ±5% 300VAC/440VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CS45SL2GA680JYGKA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CS45SL2GA680JYGKA
Capacitors - Ceramic Capacitors CS45SL2GA680JYGKA
CAP CER 68PF 300/440VAC SL

CAP CER 68PF 300/440VAC SL

Supplier's Site
Ceramic Capacitors - CS45SL2GA680JYGKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS45SL2GA680JYGKA
Ceramic Capacitors CS45SL2GA680JYGKA
CAP CER 68PF 300/440VAC SL

CAP CER 68PF 300/440VAC SL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CS45SL2GA680JYGKA CS45SL2GA680JYGKA-ND CS45SL2GA680JYGKA CS45SL2GA680JYGKA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade High Voltage Capacitor Safety
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C11CF0R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers