CAP CER 0.015UF 500V X7R 1206
CAP CER 0.015UF 500V X7R 1206
CAP CER 0.015UF 500V X7R 1206
CAP, 0.015UF, 500V, MLCC, 1206; Capacitance:0.015µF;
CAP, 0.015UF, 500V, MLCC, 1206; Capacitance:0.015µF;
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 13-CS1206KKX7RBBB153TR-ND | 13-CS1206KKX7RBBB153DKR-ND | 33AK6445 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.015Uf, 500V, Mlcc, 1206; Capacitance Yageo |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |