TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CS75-B2GA471KYVKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CS75-B2GA471KYVKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CS75-B2GA471KYVKA
Disc Type Multilayer Ceramic Capacitor CS75-B2GA471KYVKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Ceramic Capacitors - CS75-B2GA471KYVKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CS75-B2GA471KYVKA-ND
Ceramic Capacitors CS75-B2GA471KYVKA-ND
470pF ±10% 300VAC/440VAC Ceramic Capacitor B Radial, Disc

470pF ±10% 300VAC/440VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Singapore, Singapore
470PF Capacitor
60-CS75-B2GA471KYVKA
470PF Capacitor 60-CS75-B2GA471KYVKA
CAP CER 470PF 300/440VAC Product overview: CS75-B2GA471KYVKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS75-B2GA471KYVKA can be used for catalog matching and distributor lookup.

CAP CER 470PF 300/440VAC Product overview: CS75-B2GA471KYVKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS75-B2GA471KYVKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360436-CS75-B2GA471KYVKA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360436-CS75-B2GA471KYVKA
Capacitors - Ceramic Capacitors 1360436-CS75-B2GA471KYVKA
Win Source Part Number: 1360436-CS75-B2GA471 KYVKA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CS Package: Tape & Box (TB) Product Status: Obsolete Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.25.0020 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 300VAC/440VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.295" Dia (7.50mm) Height - Seated (Max): 0.310" (7.90mm) ECCN: EAR99 Temperature Coefficient: B Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360436-CS75-B2GA471KYVKA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CS
Package: Tape & Box (TB)
Product Status: Obsolete
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.25.0020
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 300VAC/440VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.295" Dia (7.50mm)
Height - Seated (Max): 0.310" (7.90mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - CS75-B2GA471KYVKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS75-B2GA471KYVKA
Ceramic Capacitors CS75-B2GA471KYVKA
CAP CER 470PF 300/440VAC

CAP CER 470PF 300/440VAC

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CS75-B2GA471KYVKA CS75-B2GA471KYVKA-ND 60-CS75-B2GA471KYVKA 1360436-CS75-B2GA471KYVKA CS75-B2GA471KYVKA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors 470PF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Film Paper Film Capacitors - 105PPA850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers