TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CS11ZU2GA472MYNKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CS11ZU2GA472MYNKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CS11ZU2GA472MYNKA
Disc Type Multilayer Ceramic Capacitor CS11ZU2GA472MYNKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Singapore, Singapore
4700PF Capacitor
60-CS11ZU2GA472MYNKA
4700PF Capacitor 60-CS11ZU2GA472MYNKA
CAP CER 4700PF 300/440VAC Product overview: CS11ZU2GA472MYNKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS11ZU2GA472MYNKA can be used for catalog matching and distributor lookup.

CAP CER 4700PF 300/440VAC Product overview: CS11ZU2GA472MYNKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS11ZU2GA472MYNKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359958-CS11ZU2GA472MYNKA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359958-CS11ZU2GA472MYNKA
Capacitors - Ceramic Capacitors 1359958-CS11ZU2GA472MYNKA
Win Source Part Number: 1359958-CS11ZU2GA472 MYNKA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CS Package: Bulk Product Status: Obsolete Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 300VAC/440VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.531" Dia (13.50mm) ECCN: EAR99 Temperature Coefficient: Z5U Lead Style: Formed Leads - Kinked

Win Source Part Number: 1359958-CS11ZU2GA472MYNKA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CS
Package: Bulk
Product Status: Obsolete
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 300VAC/440VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.531" Dia (13.50mm)
ECCN: EAR99
Temperature Coefficient: Z5U
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - 445-15861-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15861-ND
Ceramic Capacitors 445-15861-ND
4700pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CS11ZU2GA472MYNKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS11ZU2GA472MYNKA
Ceramic Capacitors CS11ZU2GA472MYNKA
CAP CER 4700PF 300/440VAC

CAP CER 4700PF 300/440VAC

Supplier's Site Datasheet
Ceramic Disc Capacitors 4700pF X1:440Vac Y2:300Vac - 769-CS11ZU2GA472MYNKA - Utmel Electronic Limited
Hong Kong, China
Ceramic Disc Capacitors 4700pF X1:440Vac Y2:300Vac
769-CS11ZU2GA472MYNKA
Ceramic Disc Capacitors 4700pF X1:440Vac Y2:300Vac 769-CS11ZU2GA472MYNKA
Ceramic Disc Capacitors 4700pF X1:440Vac Y2:300Vac

Ceramic Disc Capacitors 4700pF X1:440Vac Y2:300Vac

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CS11ZU2GA472MYNKA 60-CS11ZU2GA472MYNKA 1359958-CS11ZU2GA472MYNKA 445-15861-ND CS11ZU2GA472MYNKA 769-CS11ZU2GA472MYNKA
Product Name Disc Type Multilayer Ceramic Capacitor 4700PF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Disc Capacitors 4700pF X1:440Vac Y2:300Vac
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Z5U; Z5U
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details