Kyocera Corporation Ceramic Capacitors CU10Y16R2BAT2A

Description
6.2pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
6.2pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7850-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7850-2-ND
Ceramic Capacitors 478-7850-2-ND
6.2pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

6.2pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CU10Y16R2BAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CU10Y16R2BAT2A
Capacitors - Ceramic Capacitors CU10Y16R2BAT2A
CAP CER 6.2PF 16V C0G/NP0 01005

CAP CER 6.2PF 16V C0G/NP0 01005

Supplier's Site
Ceramic Capacitors - CU10Y16R2BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CU10Y16R2BAT2A
Ceramic Capacitors CU10Y16R2BAT2A
CAP CER 6.2PF 16V C0G/NP0 01005

CAP CER 6.2PF 16V C0G/NP0 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-7850-2-ND CU10Y16R2BAT2A CU10Y16R2BAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-200-15X15X8-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details