Yageo USA Soft Termination MLCC CS1206KKX7R8BB334

Description
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station
Request a Quote Datasheet
Description
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soft Termination MLCC - CS1206KKX7R8BB334 - Yageo USA
Milpitas, CA, United States
Soft Termination MLCC
CS1206KKX7R8BB334
Soft Termination MLCC CS1206KKX7R8BB334
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station

General Features


Material: X7R
Soft Termination Series:
- Size: 0603 - 1206
- Capacitance from 100pF - 1000nF
Rated working voltage from 6.3V - 630V
Applications
High flexure stress circuit boards
Switch power supplies
Telecom base station

Supplier's Site
Ceramic Capacitors - 13-CS1206KKX7R8BB334TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206KKX7R8BB334TR-ND
Ceramic Capacitors 13-CS1206KKX7R8BB334TR-ND
CAP CER 0.33UF 25V X7R 1206

CAP CER 0.33UF 25V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CS1206KKX7R8BB334CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206KKX7R8BB334CT-ND
Ceramic Capacitors 13-CS1206KKX7R8BB334CT-ND
CAP CER 0.33UF 25V X7R 1206

CAP CER 0.33UF 25V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CS1206KKX7R8BB334DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206KKX7R8BB334DKR-ND
Ceramic Capacitors 13-CS1206KKX7R8BB334DKR-ND
CAP CER 0.33UF 25V X7R 1206

CAP CER 0.33UF 25V X7R 1206

Buy Now Datasheet
Cap, 0.33Uf, 25V, Mlcc, 1206; Capacitance Yageo - 33AK6503 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 25V, Mlcc, 1206; Capacitance Yageo
33AK6503
Cap, 0.33Uf, 25V, Mlcc, 1206; Capacitance Yageo 33AK6503
CAP, 0.33UF, 25V, MLCC, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.33UF, 25V, MLCC, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.33Uf, 25V, Mlcc, 1206; Capacitance Yageo - 33AK6504 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 25V, Mlcc, 1206; Capacitance Yageo
33AK6504
Cap, 0.33Uf, 25V, Mlcc, 1206; Capacitance Yageo 33AK6504
CAP, 0.33UF, 25V, MLCC, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.33UF, 25V, MLCC, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CS1206KKX7R8BB334 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS1206KKX7R8BB334
Ceramic Capacitors CS1206KKX7R8BB334
CAP CER 330NF 25V X7R 1206

CAP CER 330NF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CS1206KKX7R8BB334 13-CS1206KKX7R8BB334TR-ND 13-CS1206KKX7R8BB334DKR-ND 33AK6503 CS1206KKX7R8BB334
Product Name Soft Termination MLCC Ceramic Capacitors Ceramic Capacitors Cap, 0.33Uf, 25V, Mlcc, 1206; Capacitance Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Capacitance Range 330000 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AHR25C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details