TDK U.S.A. Corporation Ceramic Capacitors CS70-B2GA101KYNS

Description
100pF ±10% 250VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 250VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2415-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2415-ND
Ceramic Capacitors 445-2415-ND
100pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

100pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CS70-B2GA101KYNS - 771832-CS70-B2GA101KYNS - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CS70-B2GA101KYNS
771832-CS70-B2GA101KYNS
Ceramic Capacitors - CS70-B2GA101KYNS 771832-CS70-B2GA101KYNS
Manufacturer: TDK Corporation Win Source Part Number: 771832-CS70-B2GA101K YNS Series: CS Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 105°C Features: High Voltage Package: Radial, Disc Applications: Safety Capacitance: 100pF Tolerance: ±10% Temperature Coefficient: B Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Straight Part Status: Obsolete(EOL) Family Name: CS Categories: Capacitors Dimension: 0.276" Dia (7.00mm) Height - Seated (Maximum): 0.433" (11.00mm) Voltage Rating DC: 250VAC Alternative Parts (Cross-Reference): DE2B3KH101KN3A; DE2B3KH101KA3B; DE2B3KH101KB3B; ECKNTS101KB; Introduction Date: July 31, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 771832-CS70-B2GA101KYNS
Series: CS
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 105°C
Features: High Voltage
Package: Radial, Disc
Applications: Safety
Capacitance: 100pF
Tolerance: ±10%
Temperature Coefficient: B
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Straight
Part Status: Obsolete(EOL)
Family Name: CS
Categories: Capacitors
Dimension: 0.276" Dia (7.00mm)
Height - Seated (Maximum): 0.433" (11.00mm)
Voltage Rating DC: 250VAC
Alternative Parts (Cross-Reference): DE2B3KH101KN3A; DE2B3KH101KA3B; DE2B3KH101KB3B; ECKNTS101KB;
Introduction Date: July 31, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100PF Capacitor
60-CS70-B2GA101KYNS
100PF Capacitor 60-CS70-B2GA101KYNS
CAP CER 100PF 250VAC RADIAL Product overview: CS70-B2GA101KYNS from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS70-B2GA101KYNS can be used for catalog matching and distributor lookup.

CAP CER 100PF 250VAC RADIAL Product overview: CS70-B2GA101KYNS from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS70-B2GA101KYNS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CS70-B2GA101KYNS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS70-B2GA101KYNS
Ceramic Capacitors CS70-B2GA101KYNS
CAP CER 100PF 250VAC RADIAL

CAP CER 100PF 250VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-2415-ND 771832-CS70-B2GA101KYNS 60-CS70-B2GA101KYNS CS70-B2GA101KYNS
Product Name Ceramic Capacitors Ceramic Capacitors - CS70-B2GA101KYNS 100PF Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF750K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details