Mid Voltage (100 to 630V), Safety Standard Approved
10pF ±5% 300VAC/440VAC Ceramic Capacitor SL Radial, Disc
Capacitors - Ceramic Capacitors
| TDK Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CS45SL2GA100JYVKA | CS45SL2GA100JYVKA-ND | CS45SL2GA100JYVKA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Multilayer | Single-Layer | |
| Applications | General Purpose; Commercial Grade | High Voltage Capacitor | Safety |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF |