Kyocera Corporation Ceramic Capacitors CU10Y12R2BAT2A

Description
2.2pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7844-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7844-2-ND
Ceramic Capacitors 478-7844-2-ND
2.2pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

2.2pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - CU10Y12R2BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CU10Y12R2BAT2A
Ceramic Capacitors CU10Y12R2BAT2A
CAP CER 2.2PF 16V C0G/NP0 01005

CAP CER 2.2PF 16V C0G/NP0 01005

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CU10Y12R2BAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CU10Y12R2BAT2A
Capacitors - Ceramic Capacitors CU10Y12R2BAT2A
CAP CER 2.2PF 16V C0G/NP0 01005

CAP CER 2.2PF 16V C0G/NP0 01005

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-7844-2-ND CU10Y12R2BAT2A CU10Y12R2BAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Film Paper Film Capacitors - 106MTB063KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers