CAP CER 4700PF 440VAC RADIAL Product overview: CS45-E2GA472M-VKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS45-E2GA472M-VKA
4700pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
4700pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
CAP CER 4700PF 440VAC RADIAL
4.7nF ±20% X1,Y2 Plugin,P=7.5mm Suppression Capacitors ROHS
CERAMIC CAPACITORS ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CS45-E2GA472M-VKA | 445-175557-1-ND | CS45-E2GA472M-VKA | CS45-E2GA472M-VKA | 57AK9451 |
| Product Name | 4700PF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Suppression Capacitors | Ceramic Capacitors Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF |