TDK U.S.A. Corporation Ceramic Capacitors CS45SL2GA330J-NKA

Description
33pF ±5% 300VAC/440VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
33pF ±5% 300VAC/440VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CS45SL2GA330J-NKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CS45SL2GA330J-NKA-ND
Ceramic Capacitors CS45SL2GA330J-NKA-ND
33pF ±5% 300VAC/440VAC Ceramic Capacitor SL Radial, Disc

33pF ±5% 300VAC/440VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CS45SL2GA330J-NKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS45SL2GA330J-NKA
Ceramic Capacitors CS45SL2GA330J-NKA
CAP CER 33PF 300/440VAC SL

CAP CER 33PF 300/440VAC SL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CS45SL2GA330J-NKA
CAP CER 33PF 300/440VAC SL

CAP CER 33PF 300/440VAC SL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CS45SL2GA330J-NKA-ND CS45SL2GA330J-NKA CS45SL2GA330J-NKA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications High Voltage Capacitor Safety
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17AH0R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PPA102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers