TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CS65-B2GA101KAGKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CS65-B2GA101KAGKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CS65-B2GA101KAGKA
Disc Type Multilayer Ceramic Capacitor CS65-B2GA101KAGKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Ceramic Capacitors - CS65-B2GA101KAGKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CS65-B2GA101KAGKA-ND
Ceramic Capacitors CS65-B2GA101KAGKA-ND
100pF ±10% 300VAC/440VAC Ceramic Capacitor B Radial, Disc

100pF ±10% 300VAC/440VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number CS65-B2GA101KAGKA CS65-B2GA101KAGKA-ND
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive High Voltage Capacitor; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers