TDK Corporation Disc Type Multilayer Ceramic Capacitor CS65ZU2GA102MAGKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CS65ZU2GA102MAGKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CS65ZU2GA102MAGKA
Disc Type Multilayer Ceramic Capacitor CS65ZU2GA102MAGKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Ceramic Capacitors - CS65ZU2GA102MAGKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CS65ZU2GA102MAGKA-ND
Ceramic Capacitors CS65ZU2GA102MAGKA-ND
1000pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc

1000pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Singapore, Singapore
1000PF 440V Capacitor
60-CS65ZU2GA102MAGKA
1000PF 440V Capacitor 60-CS65ZU2GA102MAGKA
CAP CER 1000PF 300/440V Z5U Product overview: CS65ZU2GA102MAGKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 440V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 440V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS65ZU2GA102MAGKA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 300/440V Z5U Product overview: CS65ZU2GA102MAGKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 440V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 440V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS65ZU2GA102MAGKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CS65ZU2GA102MAGKA - 867321-CS65ZU2GA102MAGKA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CS65ZU2GA102MAGKA
867321-CS65ZU2GA102MAGKA
Ceramic Capacitors - CS65ZU2GA102MAGKA 867321-CS65ZU2GA102MAGKA
Manufacturer: TDK Corporation Win Source Part Number: 867321-CS65ZU2GA102M AGKA Series: CS Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.24.0060

Manufacturer: TDK Corporation
Win Source Part Number: 867321-CS65ZU2GA102MAGKA
Series: CS
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc
Package: Radial, Disc
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.24.0060

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CS65ZU2GA102MAGKA CS65ZU2GA102MAGKA-ND 60-CS65ZU2GA102MAGKA 867321-CS65ZU2GA102MAGKA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors 1000PF 440V Capacitor Ceramic Capacitors - CS65ZU2GA102MAGKA
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive High Voltage Capacitor; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F635 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0047 microF
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details