DigiKey Datasheets for Industrial Enclosures

Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21 22 23 24 25 30 40 47
Product Name Notes
"Box Metal, Aluminum Black Cover Included 1.965"" L x 1.770"" W (49.91mm x 44.96mm) X 1.118"" (28.40mm)"
"Box Metal, Aluminum Black Cover Included 2.520"" L x 2.270"" W (64.01mm x 57.66mm) X 1.378"" (35.00mm)"
"Box Metal, Aluminum Black Cover Included 3.531"" L x 1.409"" W (89.69mm x 35.79mm) X 1.180"" (29.97mm)"
"Box Metal, Aluminum Black Cover Included 4.535"" L x 3.543"" W (115.19mm x 89.99mm) X 2.165"" (55.00mm)"
"Box Metal, Aluminum Black Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 1.185"" (30.10mm)"
"Box Metal, Aluminum Black Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 2.165"" (55.00mm)"
"Box Metal, Aluminum Black Cover Included 4.750"" L x 4.750"" W (120.65mm x 120.65mm) X 4.000"" (101.60mm)"
"Box Metal, Aluminum Black Cover Included 4.900"" L x 3.140"" W (124.46mm x 79.76mm) X 1.590"" (40.39mm)"
"Box Metal, Aluminum Black Cover Included 5.830"" L x 4.252"" W (148.08mm x 108.00mm) X 2.950"" (74.93mm)"
"Box Metal, Aluminum Black Cover Included 6.250"" L x 6.250"" W (158.75mm x 158.75mm) X 4.000"" (101.60mm)"
"Box Metal, Aluminum Black Cover Included 6.730"" L x 4.670"" W (170.94mm x 118.62mm) X 2.170"" (55.12mm)"
"Box Metal, Aluminum Black Cover Included 8.764"" L x 5.758"" W (222.61mm x 146.25mm) X 2.177"" (55.30mm)"
"Box Metal, Aluminum Black Cover Included 8.764"" L x 5.758"" W (222.61mm x 146.25mm) X 3.250"" (82.55mm)"
"Box Metal, Aluminum Black End Panel(s) 3.937"" L x 2.244"" W (100.00mm x 57.00mm) X 1.260"" (32.00mm)"
"Box Metal, Aluminum Black End Panel(s) 5.906"" L x 5.433"" W (150.00mm x 138.00mm) X 1.339"" (34.00mm)"
"Box Metal, Aluminum Black End Panel(s) 6.654"" L x 3.937"" W (169.00mm x 100.00mm) X 2.047"" (52.00mm)"
"Box Metal, Aluminum Black End Panel(s) 7.874"" L x 3.228"" W (200.00mm x 82.00mm) X 1.260"" (32.00mm)"
"Box Metal, Aluminum Black End Panel(s) 7.874"" L x 4.173"" W (200.00mm x 106.00mm) X 1.260"" (32.00mm)"
"Box Metal, Aluminum Black End Panel(s) 7.874"" L x 6.654"" W (200.00mm x 169.00mm) X 2.047"" (52.00mm)"
"Box Metal, Aluminum Black End Panel(s) 7.874"" L x 6.654"" W (200.00mm x 169.00mm) X 3.228"" (82.00mm)"
"Box Metal, Aluminum Gray Cover Included 3.531"" L x 1.409"" W (89.69mm x 35.79mm) X 1.180"" (29.97mm)"
"Box Metal, Aluminum Gray Cover Included 4.535"" L x 3.543"" W (115.19mm x 89.99mm) X 2.165"" (55.00mm)"
"Box Metal, Aluminum Gray Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 1.185"" (30.10mm)"
"Box Metal, Aluminum Gray Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 2.165"" (55.00mm)"
"Box Metal, Aluminum Gray Cover Included 5.830"" L x 4.252"" W (148.08mm x 108.00mm) X 2.950"" (74.93mm)"
"Box Metal, Aluminum Gray Cover Included 6.730"" L x 4.670"" W (170.94mm x 118.62mm) X 2.170"" (55.12mm)"
"Box Metal, Aluminum Gray Cover Included 8.764"" L x 5.758"" W (222.61mm x 146.25mm) X 2.177"" (55.30mm)"
"Box Metal, Aluminum Natural Cover Included 1.965"" L x 1.770"" W (49.91mm x 44.96mm) X 1.118"" (28.40mm)"
"Box Metal, Aluminum Natural Cover Included 10.240"" L x 6.300"" W (260.10mm x 160.02mm) X 3.560"" (90.42mm)"
"Box Metal, Aluminum Natural Cover Included 2.190"" L x 1.610"" W (55.63mm x 40.89mm) X 1.220"" (30.99mm)"
"Box Metal, Aluminum Natural Cover Included 2.520"" L x 2.270"" W (64.01mm x 57.66mm) X 1.378"" (35.00mm)"
"Box Metal, Aluminum Natural Cover Included 3.130"" L x 2.930"" W (79.50mm x 74.42mm) X 2.050"" (52.07mm)"
"Box Metal, Aluminum Natural Cover Included 3.531"" L x 1.409"" W (89.69mm x 35.79mm) X 1.180"" (29.97mm)"
"Box Metal, Aluminum Natural Cover Included 3.860"" L x 2.520"" W (98.04mm x 64.01mm) X 1.350"" (34.29mm)"
"Box Metal, Aluminum Natural Cover Included 4.040"" L x 2.070"" W (102.62mm x 52.58mm) X 1.000"" (25.40mm)"
"Box Metal, Aluminum Natural Cover Included 4.535"" L x 3.543"" W (115.19mm x 89.99mm) X 2.165"" (55.00mm)"
"Box Metal, Aluminum Natural Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 1.185"" (30.10mm)"
"Box Metal, Aluminum Natural Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 2.165"" (55.00mm)"
"Box Metal, Aluminum Natural Cover Included 4.750"" L x 4.750"" W (120.65mm x 120.65mm) X 4.000"" (101.60mm)"
"Box Metal, Aluminum Natural Cover Included 5.830"" L x 4.252"" W (148.08mm x 108.00mm) X 2.950"" (74.93mm)"
"Box Metal, Aluminum Natural Cover Included 6.250"" L x 6.250"" W (158.75mm x 158.75mm) X 4.000"" (101.60mm)"
"Box Metal, Aluminum Natural Cover Included 6.290"" L x 3.930"" W (159.77mm x 99.82mm) X 2.364"" (60.05mm)"
"Box Metal, Aluminum Natural Cover Included 6.290"" L x 3.930"" W (159.77mm x 99.82mm) X 3.190"" (81.03mm)"
"Box Metal, Aluminum Natural Cover Included 6.730"" L x 4.670"" W (170.94mm x 118.62mm) X 2.170"" (55.12mm)"
"Box Metal, Aluminum Natural Cover Included 6.890"" L x 3.150"" W (175.01mm x 80.01mm) X 2.360"" (59.94mm)"
"Box Metal, Aluminum Natural Cover Included 7.870"" L x 4.270"" W (199.90mm x 108.46mm) X 2.950"" (74.93mm)"
"Box Metal, Aluminum Natural Cover Included 8.764"" L x 5.758"" W (222.61mm x 146.25mm) X 2.177"" (55.30mm)"
"Box Metal, Aluminum Natural Cover Included 8.764"" L x 5.758"" W (222.61mm x 146.25mm) X 3.250"" (82.55mm)"
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 4.016"" (102.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.008"" L x 10.000"" W (305.00mm x 254.00mm) X 4.016"" (102.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.008"" L x 12.008"" W (305.00mm x 305.00mm) X 4.016"" (102.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.008"" L x 12.008"" W (305.00mm x 305.00mm) X 5.984"" (152.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 5.984"" L x 5.984"" W (152.00mm x 152.00mm) X 4.016"" (102.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 7.992"" L x 7.992"" W (203.00mm x 203.00mm) X 4.016"" (102.00mm)"
"Box Plastic, ABS Gray, Clear Cover/Door Hinged Door, Cover Included 13.780"" L x 9.840"" W x 0.125"" H (350.01mm x 249.94mm x 3.18mm) X 6.300"" (160.02mm)"
"Box Plastic, ABS Gray, Clear Cover/Door Hinged Door, Cover Included 13.780"" L x 9.840"" W x 0.125"" H (350.01mm x 249.94mm x 3.18mm) X 7.470"" (189.74mm)"
"Chassis Metal, Aluminum Natural Open End(s) 10.000"" L x 5.000"" W (254.00mm x 127.00mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 2.500"" (63.50mm)"
"Chassis Metal, Aluminum Natural Open End(s) 11.000"" L x 7.000"" W (279.40mm x 177.80mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 12.000"" L x 12.000"" W (304.80mm x 304.80mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 12.000"" L x 7.000"" W (304.80mm x 177.80mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 2.500"" (63.50mm)"
"Chassis Metal, Aluminum Natural Open End(s) 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 13.000"" L x 7.000"" W (330.20mm x 177.80mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 14.000"" L x 10.000"" W (355.60mm x 254.00mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 14.000"" L x 6.000"" W (355.60mm x 152.40mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 15.000"" L x 7.000"" W (381.00mm x 177.80mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 15.000"" L x 9.000"" W (381.00mm x 228.60mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 10.000"" W (431.80mm x 254.00mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 10.000"" W (431.80mm x 254.00mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 10.000"" W (431.80mm x 254.00mm) X 4.000"" (101.60mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 10.000"" W (431.80mm x 254.00mm) X 5.000"" (127.00mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 12.000"" W (431.80mm x 304.80mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 13.000"" W (431.80mm x 330.20mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 13.000"" W (431.80mm x 330.20mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 13.000"" W (431.80mm x 330.20mm) X 4.000"" (101.60mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 13.000"" W (431.80mm x 330.20mm) X 5.000"" (127.00mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 14.000"" W (431.80mm x 355.60mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 15.000"" W (431.80mm x 381.00mm) X 4.000"" (101.60mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 15.000"" W (431.80mm x 381.00mm) X 6.000"" (152.40mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 17.000"" W (431.80mm x 431.80mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 17.000"" W (431.80mm x 431.80mm) X 4.000"" (101.60mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 6.000"" W (431.80mm x 152.40mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 7.000"" W (431.80mm x 177.80mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 7.000"" W (431.80mm x 177.80mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 8.000"" W (431.80mm x 203.20mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 4.500"" L x 3.500"" W (114.30mm x 88.90mm) X 1.000"" (25.40mm)"
"Chassis Metal, Aluminum Natural Open End(s) 5.000"" L x 4.000"" W (127.00mm x 101.60mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 1.500"" (38.10mm)"
"Chassis Metal, Aluminum Natural Open End(s) 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 7.000"" L x 5.000"" W (177.80mm x 127.00mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 7.000"" L x 5.000"" W (177.80mm x 127.00mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 7.000"" L x 7.000"" W (177.80mm x 177.80mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 8.000"" L x 4.500"" W (203.20mm x 114.30mm) X 1.500"" (38.10mm)"
"Chassis Metal, Aluminum Natural Open End(s) 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 9.000"" L x 7.000"" W (228.60mm x 177.80mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 9.500"" L x 5.000"" W (241.30mm x 127.00mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 9.500"" L x 5.000"" W (241.30mm x 127.00mm) X 3.000"" (76.20mm)"
"ENCLOSURE ALUM 10.24""L X 6.3""W"
"Metal, Aluminum Cabinet Rack Enclosed, Bottom, Sides, Top 21.440"" L x 20.810"" W x 22.810"" H (544.47mm x 512.62mm x 579.37mm) Blue"
16-CH DIO M12 I/O MODULE
ABE9C1241C23
ABE9C1281L05
AMP1084
AMP1084CCF
AMP1084CCHF
AMP1084CCLF
AMP1084CCNLF
AMP1084HF
AMP1084NLF
AMP1206
AMP1206CCF
AMP1206CCNLF
AMP1206HF
AMP1206NLF
AMP1426
AMP1426CCF
AMP1426CCHF
AMP1426NLF
AMP664
AMP664CCHF
AMP664CCLF
AMP664CCNLF
AMP664F
AMP664LF
AMP664NLF
AMP864CCF
AMP864CCHF
AMP864CCLF
AMP864CCNLF
AMP864HF
AMP864NLF
ARIA1208 OPQCVRPLLTCH FRP
ARIA1208 OPQCVRQTRTRN FRP
ARIA1612 OPQCVRPLLTCH FRP
ARIA1612 OPQCVRQTRTRN FRP
ARIA2016 OPQCVRPLLTCH FRP
ARIA2016 OPQCVRQTRTRN FRP
ARIA2416 OPQCVRPLLTCH FRP
ARIA2416 OPQCVRQTRTRN FRP
DISC ENCL ONE DR FS N4X
DISC ENCL TWO DR FS N4X
DISC. ENCL. 1 DR FS WO PANEL
DISC. ENCL. 2 DR FS WO PANEL
DISC. ENCL. 2DR FS WO PANEL
DISC. ENCL. 4 DR FS WO PANEL
DISC. ENCL. 5 DR FS WO PANEL
DISC. ENCL. 6 DR FS WO PANEL
DISCONNECT ENCL. 1 DOOR F.S.
DISCONNECT ENCL. 2 DOOR F.S.
DISCONNECT ENCL. 4 DOOR F.S.
DISCONNECT ENCL. 5 DOOR F.S.
DISCONNECT ENCL. 6 DOOR F.S.
DISCONNECT ENCL. 90.12X157.50X
DISCONNECT ENCL. 90.12X196.75X
DISCONNECT ENCL. 90.12X235.00X
DISCONNECT ENCL. 90.12X39.50X2
DISCONNECT ENCL. 90.12X77.75X1
DISCONNECT ENCL. 90.12X77.75X2
DOOR FRAME 12.00X12.00
FLUSH MOUNT HINGED
FLUSH MOUNT SCREW COVER
FS DISC ENCL 1-DOOR LP
FS DISC ENCL 2-DOORS LP
FS DISC ENCL 4-DOORS LP
FS DISC ENCL 5-DOORS LP
FS DISC ENCL 6-DOORS LP
INNER DOOR 1000X600MM
INNER DOOR 1000X800
INNER DOOR 1000X800MM
INNER DOOR 1200X600MM
INNER DOOR 1200X800
INNER DOOR 1200X800MM
INNER DOOR 400X300
INNER DOOR 400X300MM
INNER DOOR 400X400MM
INNER DOOR 400X500MM
INNER DOOR 400X600MM
INNER DOOR 500X300MM
INNER DOOR 500X400
INNER DOOR 500X400MM
INNER DOOR 500X500
INNER DOOR 500X500MM
INNER DOOR 600X400
INNER DOOR 600X400MM
INNER DOOR 600X500MM
INNER DOOR 600X600
INNER DOOR 600X600MM
INNER DOOR 600X800MM
INNER DOOR 700X500MM
INNER DOOR 800X400MM
INNER DOOR 800X600
INNER DOOR 800X600MM
INNER DOOR 800X800MM
IP67 8 CHAN M12 W/LED NO CABLE
IP67 PASSIVE SPLITTER BOX - CABL
IP67 PASSIVE SPLITTER BOX - WITH
MAS TRANSPARENT ACRYLIC DOOR
METERING CABINET SINGLE DOOR
METERING CABINET TWO DOOR
MODULAR CHASSIS 1000X600MM
MODULAR CHASSIS 1000X800MM
MODULAR CHASSIS 300X250MM
MODULAR CHASSIS 400X300MM
MODULAR CHASSIS 500X400MM
MODULAR CHASSIS 600X400MM
MODULAR CHASSIS 600X600MM
MODULAR CHASSIS 700X500MM
MODULAR CHASSIS 800X600MM
MULT DOOR TY 4 DISC ENC W 3PT
NEMA12 1PT LATCH CCW KEYL BLK
NEMA12 3PT LATCH CCW KEYL BLK
NEMA12 3PT LATCH CCW KEYL PLT
NEMA12 3PT LATCH CW KEYL BLK
NEMA12 3PT LATCH CW KEYL PLT
NEMA12 3PT LATCH CW NONLK BLK
NEMA12 3PT LATCH CW NONLK PLT
NON-METALLIC ELECTRICAL ENCLOSUR
PULL BOX 10.00X10.00X6.00
PULL BOX 10.00X8.00X4.00
PULL BOX 10.00X8.00X6.00
PULL BOX 12.00X10.00X6.00
PULL BOX 12.00X8.00X4.00
PULL BOX 16.00X12.00X4.00
PULL BOX 16.00X12.00X6.00
PULL BOX 16.00X16.00X6.00
PULL BOX 18.00X12.00X4.00
PULL BOX 18.00X12.00X6.00
PULL BOX 18.00X18.00X6.00
PULL BOX 24.00X18.00X6.00
PULL BOX 24.00X24.00X6.00
PULL BOX 30.00X24.00X6.00
PULL BOX 36.00X24.00X6.00
PULL BOX 36.00X24.00X8.00
PULL BOX 6.00X4.00X4.00
PULL BOX 6.00X6.00X6.00
PULL BOX 8.00X6.00X4.00
PULL BOX 8.00X8.00X6.00
TRANSPARENT DOOR 1000X800
TRANSPARENT DOOR 1200X600
TRANSPARENT DOOR 1200X800
TRANSPARENT DOOR 300X300
TRANSPARENT DOOR 400X300
TRANSPARENT DOOR 400X400
TRANSPARENT DOOR 400X600
TRANSPARENT DOOR 500X300
TRANSPARENT DOOR 500X400
TRANSPARENT DOOR 600X400
TRANSPARENT DOOR 800X600
TYPE 1 LOCK WINDOW DEAD FRONT
UNDERGROUND TYPE 1 METER CAB
WALL-MT IP66 2DR SS ENC W PNL
WINDOW DOOR 1000X600MM
WINDOW DOOR 1000X800MM
WINDOW DOOR 1200X600MM
WINDOW DOOR 1200X800MM
WINDOW DOOR 1400X800
WINDOW DOOR 360X240
WINDOW DOOR 400X300
WINDOW DOOR 400X400
WINDOW DOOR 400X600
WINDOW DOOR 500X300MM
WINDOW DOOR 500X400MM
WINDOW DOOR 600X400MM
WINDOW DOOR 600X500MM
WINDOW DOOR 600X600MM
WINDOW DOOR 700X500MM
WINDOW DOOR 800X600MM

<< Prev Next >>