OMEGA Engineering, Inc. Boxes AMP1084CCLF

Description
AMP1084CCLF
Request a Quote Datasheet
Description
AMP1084CCLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5880-AMP1084CCLF-ND - DigiKey
Thief River Falls, MN, United States
AMP1084CCLF

AMP1084CCLF

Buy Now Datasheet
Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega - 55AH0846 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega
55AH0846
Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega 55AH0846
ENCLOSURE, JUNCTION BOX,IP66, GRY/CLR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:203.2mm; External Depth - Metric:101.6mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX,IP66, GRY/CLR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:254mm; External Width - Metric:203.2mm; External Depth - Metric:101.6mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5880-AMP1084CCLF-ND 55AH0846
Product Name Boxes Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega
Type Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Desktop/Portable Instrument Enclosures - MEDITEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 to 11.42 inch (160 to 290 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 105-409 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers